Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS23785BPWPR

Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-HTSSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - TPS23785BPWPR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
TPS23785BPWPR-ND
Power Over Ethernet (PoE) Controllers TPS23785BPWPR-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-HTSSOP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23785BPWPR - TPS23785BPWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23785BPWPR
TPS23785BPWPR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23785BPWPR TPS23785BPWPR
Manufacturer: Texas Instruments Win Source Part Number: 081244-TPS23785BPWPR Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: TPS23785B Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-HTSSOP Maximum Power Dissipation: 30W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 960μA Alternative Parts (Cross-Reference): LTC4269IDKD-1#PBF; LTC4269IDKD-1#TRPBF; LT4275BHDD#TRPBF; LTC4269CDKD-2#TRPBF; Introduction Date: December 18, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081244-TPS23785BPWPR
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: TPS23785B
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-HTSSOP
Maximum Power Dissipation: 30W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 960μA
Alternative Parts (Cross-Reference): LTC4269IDKD-1#PBF; LTC4269IDKD-1#TRPBF; LT4275BHDD#TRPBF; LTC4269CDKD-2#TRPBF;
Introduction Date: December 18, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23785BPWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23785BPWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23785BPWPR
IC POE CNTRL 1 CHANNEL 24HTSSOP

IC POE CNTRL 1 CHANNEL 24HTSSOP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS23785BPWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23785BPWPR
PMIC - Power Over Ethernet (PoE) Controllers TPS23785BPWPR
IC POE CNTRL 1 CHANNEL 24HTSSOP

IC POE CNTRL 1 CHANNEL 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS23785BPWPR-ND TPS23785BPWPR TPS23785BPWPR TPS23785BPWPR
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23785BPWPR Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3462-E04-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
Input Voltage 2.7 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details