Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS2377DR-1

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-TPS2377DR-1TR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-TPS2377DR-1TR-ND
Power Over Ethernet (PoE) Controllers 296-TPS2377DR-1TR-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2377DR-1 - TPS2377DR-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2377DR-1
TPS2377DR-1
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2377DR-1 TPS2377DR-1
Manufacturer: Texas Instruments Win Source Part Number: 132356-TPS2377DR-1 Packaging: Reel - TR Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 240μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132356-TPS2377DR-1
Packaging: Reel - TR
Type: Controller (PD)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 240μA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2377DR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2377DR-1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2377DR-1
IC POE CNTRL 1 CHANNEL 8SOIC

IC POE CNTRL 1 CHANNEL 8SOIC

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS2377DR-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS2377DR-1
PMIC - Power Over Ethernet (PoE) Controllers TPS2377DR-1
IC POE CNTRL 1 CHANNEL 8SOIC

IC POE CNTRL 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-TPS2377DR-1TR-ND TPS2377DR-1 TPS2377DR-1 TPS2377DR-1
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2377DR-1 Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-4271-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
Input Voltage 2.7 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Power over Ethernet (PoE) - 5073-POE-PTE201-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Data Rate 10 to 1000 Mbps
View Details
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Power Management ICs - Si3480 - Silicon Labs
Specs
Form Factor IC
Applications PoE Controller
Compliance / Approvals IEEE 802.3at; RoHS
View Details