Texas Instruments High-Performance Analog PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2377D TPS2377D

Description
Manufacturer: Texas Instruments Win Source Part Number: 081618-TPS2377D Packaging: Tube/Rail Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 240μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081618-TPS2377D Packaging: Tube/Rail Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 240μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2377D - TPS2377D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2377D
TPS2377D
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2377D TPS2377D
Manufacturer: Texas Instruments Win Source Part Number: 081618-TPS2377D Packaging: Tube/Rail Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 240μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081618-TPS2377D
Packaging: Tube/Rail
Type: Controller (PD)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 240μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-17065-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-17065-ND
Power Over Ethernet (PoE) Controllers 296-17065-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2377D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2377D
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2377D
IC POE CNTRL 1 CHANNEL 8SOIC

IC POE CNTRL 1 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS2377D 296-17065-ND TPS2377D
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2377D Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-4205-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 2.8 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Power over Ethernet (PoE) - 5073-POEOD1GAT-EXT-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Features Short Circuit Protection
Data Rate 10 to 1000 Mbps
View Details