Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033719-TPS23770PWPR
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-HTSSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 0 V to 67 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC POE CNTRL 1 CHANNEL 20HTSSOP
IC POE CNTRL 1 CHANNEL 20HTSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | 296-21148-2-ND | TPS23770PWPR | TPS23770PWPR | TPS23770PWPR |
| Product Name | Power Over Ethernet (PoE) Controllers | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23770PWPR | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af |