Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS23770PWP

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - TPS23770PWP-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
TPS23770PWP-ND
Power Over Ethernet (PoE) Controllers TPS23770PWP-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23770PWP - TPS23770PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23770PWP
TPS23770PWP
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23770PWP TPS23770PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272249-TPS23770PWP Packaging: Tube Type: Controller (PD), DC/DC Supply Current: 1mA Internal Switch(s): Both Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: TPS23770 Manufacturer Pack Quantity: 70 MSL Level: 2 (1 Year) Supply Voltage (V): 0V ~ 67V Maximum Power: 12.95W

Manufacturer: Texas Instruments
Win Source Part Number: 1272249-TPS23770PWP
Packaging: Tube
Type: Controller (PD), DC/DC
Supply Current: 1mA
Internal Switch(s): Both
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: TPS23770
Manufacturer Pack Quantity: 70
MSL Level: 2 (1 Year)
Supply Voltage (V): 0V ~ 67V
Maximum Power: 12.95W

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23770PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23770PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23770PWP
IC POE CNTRL 1 CHANNEL 20HTSSOP

IC POE CNTRL 1 CHANNEL 20HTSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS23770PWP-ND TPS23770PWP TPS23770PWP
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23770PWP Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3473A-A01-IM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details