Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards TPS2376HEVM

Description
TPS2376 - Special Purpose DC/DC, Power Over Ethernet 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
TPS2376 - Special Purpose DC/DC, Power Over Ethernet 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-31128-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-31128-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-31128-ND
TPS2376 - Special Purpose DC/DC, Power Over Ethernet 1, Isolated Outputs Evaluation Board

TPS2376 - Special Purpose DC/DC, Power Over Ethernet 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
TPS2376HEVM Special Purpose DC/DC Power Over Ethernet 1 Isolated 25W 5V 5A 41 ~ 57V Buck 300kHz Fully Populated Board TPS2376 - TPS2376HEVM - ASAP Semiconductor LLC
Anaheim, CA, United States
TPS2376HEVM Special Purpose DC/DC Power Over Ethernet 1 Isolated 25W 5V 5A 41 ~ 57V Buck 300kHz Fully Populated Board TPS2376
TPS2376HEVM
TPS2376HEVM Special Purpose DC/DC Power Over Ethernet 1 Isolated 25W 5V 5A 41 ~ 57V Buck 300kHz Fully Populated Board TPS2376 TPS2376HEVM
TPS2376HEVM Special Purpose DC/DC Power Over Ethernet 1 Isolated 25W 5V 5A 41 ~ 57V Buck 300kHz Fully Populated Board TPS2376

TPS2376HEVM Special Purpose DC/DC Power Over Ethernet 1 Isolated 25W 5V 5A 41 ~ 57V Buck 300kHz Fully Populated Board TPS2376

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1100877-TPS2376HEVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1100877-TPS2376HEVM
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1100877-TPS2376HEVM
Win Source Part Number: 1100877-TPS2376HEVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 5V Current - Output: 5A Voltage - Input: 41V ~ 57V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Power - Output: 25 W Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: TPS2376 Board Type: Fully Populated Outputs and Type: 1, Isolated Alternative Parts (Cross-Reference): MA320012; TPS23750EVM-108; TPS23754EVM-383; TPS2375EVM; TWR-MCF51CN; TWIZ5200TPS2376HEVM .; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Other Names: TPS2376HEVM-ND,296-3 1128 Base Product Number: TPS2376 RoHS Status: Not applicable

Win Source Part Number: 1100877-TPS2376HEVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V
Current - Output: 5A
Voltage - Input: 41V ~ 57V
Main Purpose: Special Purpose DC/DC, Power Over Ethernet
Power - Output: 25 W
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS2376
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Alternative Parts (Cross-Reference): MA320012; TPS23750EVM-108; TPS23754EVM-383; TPS2375EVM; TWR-MCF51CN; TWIZ5200TPS2376HEVM .;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Other Names: TPS2376HEVM-ND,296-31128
Base Product Number: TPS2376
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS2376HEVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS2376HEVM
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS2376HEVM
EVAL MODULE FOR TPS2376H

EVAL MODULE FOR TPS2376H

Supplier's Site
Power Management IC Development Tools - TPS2376HEVM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS2376HEVM
Power Management IC Development Tools TPS2376HEVM
Power Management IC Development Tools TPS2376H Evaluation Module

Power Management IC Development Tools TPS2376H Evaluation Module

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-31128-ND TPS2376HEVM 1100877-TPS2376HEVM TPS2376HEVM TPS2376HEVM
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards TPS2376HEVM Special Purpose DC/DC Power Over Ethernet 1 Isolated 25W 5V 5A 41 ~ 57V Buck 300kHz Fully Populated Board TPS2376 Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Supported System Power; Special Purpose DC/DC, Power Over Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

TB,PGA-103+,50 OHM, 50-4000MHz - TB-761-103+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1892288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Sensor Development Boards and Evaluation Kits - 10211278-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details