Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SO PowerPad
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SO PowerPad
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SO PowerPad
Manufacturer: Texas Instruments
Win Source Part Number: 1111461-TPS2376DDAR-
Packaging: Reel - TR
Type: Controller (PD)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 240μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC POE CNTRL 1 CHANNEL 8SOPWR
IC POE CNTRL 1 CHANNEL 8SOPWR
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | 296-46378-6-ND | TPS2376DDAR-H | TPS2376DDAR-H | TPS2376DDAR-H |
| Product Name | Power Over Ethernet (PoE) Controllers | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376DDAR-H | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af |