Texas Instruments PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376DDA-HG4 TPS2376DDA-HG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272247-TPS2376DDA-H G4 Packaging: Tube Type: Controller (PD) Operating Temperature Range: -40°C ~ 85°C Package: 8-PowerSOIC (0.154", 3.90mm Width) Power - Max: 12.95W Operating Supply Voltage: 0 V ~ 57 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: TPS2376-H Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 240μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SO PowerPad Alternative Parts (Cross-Reference): NCP1091DG; NCP1091DRG; STHS4257AM 6E; Introduction Date: January 12, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272247-TPS2376DDA-H G4 Packaging: Tube Type: Controller (PD) Operating Temperature Range: -40°C ~ 85°C Package: 8-PowerSOIC (0.154", 3.90mm Width) Power - Max: 12.95W Operating Supply Voltage: 0 V ~ 57 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: TPS2376-H Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 240μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SO PowerPad Alternative Parts (Cross-Reference): NCP1091DG; NCP1091DRG; STHS4257AM 6E; Introduction Date: January 12, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376DDA-HG4 - TPS2376DDA-HG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376DDA-HG4
TPS2376DDA-HG4
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376DDA-HG4 TPS2376DDA-HG4
Manufacturer: Texas Instruments Win Source Part Number: 1272247-TPS2376DDA-H G4 Packaging: Tube Type: Controller (PD) Operating Temperature Range: -40°C ~ 85°C Package: 8-PowerSOIC (0.154", 3.90mm Width) Power - Max: 12.95W Operating Supply Voltage: 0 V ~ 57 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: TPS2376-H Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 240μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SO PowerPad Alternative Parts (Cross-Reference): NCP1091DG; NCP1091DRG; STHS4257AM 6E; Introduction Date: January 12, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272247-TPS2376DDA-HG4
Packaging: Tube
Type: Controller (PD)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Power - Max: 12.95W
Operating Supply Voltage: 0 V ~ 57 V
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: TPS2376-H
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 240μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO PowerPad
Alternative Parts (Cross-Reference): NCP1091DG; NCP1091DRG; STHS4257AM 6E;
Introduction Date: January 12, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - TPS2376DDA-HG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS2376DDA-HG4
PMIC - Power Over Ethernet (PoE) Controllers TPS2376DDA-HG4
IC POE CNTRL 1 CHANNEL 8SOPWR

IC POE CNTRL 1 CHANNEL 8SOPWR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS2376DDA-HG4 TPS2376DDA-HG4
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2376DDA-HG4 PMIC - Power Over Ethernet (PoE) Controllers
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1829-5-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details