Manufacturer: Texas Instruments
Win Source Part Number: 055497-TPS2375PW
Packaging: Reel - TR
Type: Controller (PD)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 240μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-TSSOP
IC POE CNTRL 1 CHANNEL 8TSSOP
IC POE CNTRL 1 CHANNEL 8TSSOP
PD CONTROLLER, IEEE 802.3AF, TSSOP-8; Input Voltage:57V; Output Current:-; UVLO:39.3V; Controller IC Case Style:TSSOP; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | TPS2375PW | 296-17062-ND | TPS2375PW | TPS2375PW | 32AH6979 |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375PW | Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | Pd Controller, Ieee 802.3Af, Tssop-8; Input Voltage Texas Instruments |
| Compliance / Approvals | IEEE 802.3af | RoHS |