Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS2375DRG4

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - TPS2375DRG4-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
TPS2375DRG4-ND
Power Over Ethernet (PoE) Controllers TPS2375DRG4-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375DRG4 - TPS2375DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375DRG4
TPS2375DRG4
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375DRG4 TPS2375DRG4
Manufacturer: Texas Instruments Win Source Part Number: 213325-TPS2375DRG4 Packaging: Reel - TR Type: Controller (PD) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 240μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213325-TPS2375DRG4
Packaging: Reel - TR
Type: Controller (PD)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 240μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS2375DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS2375DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS2375DRG4
IC POE CNTRL 1 CHANNEL 8SOIC

IC POE CNTRL 1 CHANNEL 8SOIC

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS2375DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS2375DRG4
PMIC - Power Over Ethernet (PoE) Controllers TPS2375DRG4
IC POE CNTRL 1 CHANNEL 8SOIC

IC POE CNTRL 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS2375DRG4-ND TPS2375DRG4 TPS2375DRG4 TPS2375DRG4
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2375DRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details