Texas Instruments Standard Linear and Logic Dc-Dc Conv, Ctrl, 253Khz, Htssop-20; Topology Texas Instruments TPS23756PWP

Description
DC-DC CONV, CTRL, 253KHZ, HTSSOP-20; Topology:-; Input Voltage Min:0V; Input Voltage Max:57V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:-; Output Voltage Min:14.3V; Output Voltage RoHS Compliant: Yes
Description
DC-DC CONV, CTRL, 253KHZ, HTSSOP-20; Topology:-; Input Voltage Min:0V; Input Voltage Max:57V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:-; Output Voltage Min:14.3V; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Ctrl, 253Khz, Htssop-20; Topology Texas Instruments - 27AJ0390 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Ctrl, 253Khz, Htssop-20; Topology Texas Instruments
27AJ0390
Dc-Dc Conv, Ctrl, 253Khz, Htssop-20; Topology Texas Instruments 27AJ0390
DC-DC CONV, CTRL, 253KHZ, HTSSOP-20; Topology:-; Input Voltage Min:0V; Input Voltage Max:57V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:-; Output Voltage Min:14.3V; Output Voltage RoHS Compliant: Yes

DC-DC CONV, CTRL, 253KHZ, HTSSOP-20; Topology:-; Input Voltage Min:0V; Input Voltage Max:57V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:-; Output Voltage Min:14.3V; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0390
Product Name Dc-Dc Conv, Ctrl, 253Khz, Htssop-20; Topology Texas Instruments
Input Voltage 0.0 to 57 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details