Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS23755RJJT

Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-VSON (6x4)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-VSON (6x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-TPS23755RJJTTR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-TPS23755RJJTTR-ND
Power Over Ethernet (PoE) Controllers 296-TPS23755RJJTTR-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-VSON (6x4)

Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-VSON (6x4)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-TPS23755RJJTCT-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-TPS23755RJJTCT-ND
Power Over Ethernet (PoE) Controllers 296-TPS23755RJJTCT-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-VSON (6x4)

Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-VSON (6x4)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-TPS23755RJJTDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-TPS23755RJJTDKR-ND
Power Over Ethernet (PoE) Controllers 296-TPS23755RJJTDKR-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-VSON (6x4)

Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-VSON (6x4)

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23755RJJT - TPS23755RJJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23755RJJT
TPS23755RJJT
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23755RJJT TPS23755RJJT
Manufacturer: Texas Instruments Win Source Part Number: 900724-TPS23755RJJT Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Power Over Ethernet Controller Channel 802.3at (PoE) 24-VSON (6x4) Package: 24-VFDFN Exposed Pad, 23 Leads Package: Reel - TR Mounting: Surface Mount Family Name: TPS23755 Categories: Integrated Circuits (ICs) Case / Package: 24-VSON (6x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS23755RJJTCT, 296-TPS23755RJJTDKR, 296-TPS23755RJJTTR

Manufacturer: Texas Instruments
Win Source Part Number: 900724-TPS23755RJJT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Power Over Ethernet Controller Channel 802.3at (PoE) 24-VSON (6x4)
Package: 24-VFDFN Exposed Pad, 23 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS23755
Categories: Integrated Circuits (ICs)
Case / Package: 24-VSON (6x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS23755RJJTCT, 296-TPS23755RJJTDKR, 296-TPS23755RJJTTR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23755RJJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23755RJJT
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23755RJJT
IC PWR MGMT BATTERY MGMT

IC PWR MGMT BATTERY MGMT

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS23755RJJT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23755RJJT
PMIC - Power Over Ethernet (PoE) Controllers TPS23755RJJT
IC PWR MGMT BATTERY MGMT

IC PWR MGMT BATTERY MGMT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-TPS23755RJJTTR-ND TPS23755RJJT TPS23755RJJT TPS23755RJJT
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23755RJJT Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-SI3474B-A01-IM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
Input Voltage 3 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - SI3400-D-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.8 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers