Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 213324-TPS23754PWPR-
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Power Dissipation: 30W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 920μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC POE CNTRL 1 CHANNEL 20HTSSOP
IC POE CNTRL 1 CHANNEL 20HTSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | 296-TPS23754PWPR-1CT-ND | TPS23754PWPR-1 | TPS23754PWPR-1 | TPS23754PWPR-1 |
| Product Name | Power Over Ethernet (PoE) Controllers | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23754PWPR-1 | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af; IEEE 802.3at |