Texas Instruments High-Performance Analog PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23753PWR TPS23753PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033710-TPS23753PWR Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Maximum Power Dissipation: 13W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 580μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033710-TPS23753PWR Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Maximum Power Dissipation: 13W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 580μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23753PWR - TPS23753PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23753PWR
TPS23753PWR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23753PWR TPS23753PWR
Manufacturer: Texas Instruments Win Source Part Number: 033710-TPS23753PWR Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Maximum Power Dissipation: 13W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 580μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033710-TPS23753PWR
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Maximum Power Dissipation: 13W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 580μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-39366-6-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-39366-6-ND
Power Over Ethernet (PoE) Controllers 296-39366-6-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-39366-1-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-39366-1-ND
Power Over Ethernet (PoE) Controllers 296-39366-1-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-39366-2-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-39366-2-ND
Power Over Ethernet (PoE) Controllers 296-39366-2-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP

Buy Now Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - TPS23753PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23753PWR
PMIC - Power Over Ethernet (PoE) Controllers TPS23753PWR
IC POE CNTRL 1 CHANNEL 14TSSOP

IC POE CNTRL 1 CHANNEL 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23753PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23753PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23753PWR
IC POE CNTRL 1 CHANNEL 14TSSOP

IC POE CNTRL 1 CHANNEL 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS23753PWR 296-39366-6-ND TPS23753PWR TPS23753PWR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23753PWR Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-4364-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 44 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details