Texas Instruments Standard Linear and Logic Power Over Ethernet (PoE) Controllers TPS23753APWR

Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-39365-1-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-39365-1-ND
Power Over Ethernet (PoE) Controllers 296-39365-1-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-39365-2-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-39365-2-ND
Power Over Ethernet (PoE) Controllers 296-39365-2-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 296-39365-6-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-39365-6-ND
Power Over Ethernet (PoE) Controllers 296-39365-6-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 14-TSSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23753APWR - TPS23753APWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23753APWR
TPS23753APWR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23753APWR TPS23753APWR
Manufacturer: Texas Instruments Win Source Part Number: 033709-TPS23753APWR Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: TPS23753A Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Maximum Power Dissipation: 13W Supply Voltage - Operating: 0 V to 57 V Operating Supply Current: 580μA Alternative Parts (Cross-Reference): LTC4263IDE; LTC4263IDE#TR; LTC4263CDE#TR; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033709-TPS23753APWR
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: TPS23753A
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Maximum Power Dissipation: 13W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 580μA
Alternative Parts (Cross-Reference): LTC4263IDE; LTC4263IDE#TR; LTC4263CDE#TR;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23753APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23753APWR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23753APWR
IC POE CNTRL 1 CHANNEL 14TSSOP

IC POE CNTRL 1 CHANNEL 14TSSOP

Supplier's Site
Poe Controller, 57V, 248Khz, Tssop-14; Input Voltage Texas Instruments - 28AH5766 - Newark, An Avnet Company
Chicago, IL, United States
Poe Controller, 57V, 248Khz, Tssop-14; Input Voltage Texas Instruments
28AH5766
Poe Controller, 57V, 248Khz, Tssop-14; Input Voltage Texas Instruments 28AH5766
POE CONTROLLER, 57V, 248KHZ, TSSOP-14; Input Voltage:57V; Output Current:-; UVLO:35V; Controller IC Case Style:TSSOP; No. of Pins:14Pins; Duty Cycle (%):78.5%; Frequency:248kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

POE CONTROLLER, 57V, 248KHZ, TSSOP-14; Input Voltage:57V; Output Current:-; UVLO:35V; Controller IC Case Style:TSSOP; No. of Pins:14Pins; Duty Cycle (%):78.5%; Frequency:248kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS23753APWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23753APWR
PMIC - Power Over Ethernet (PoE) Controllers TPS23753APWR
IC POE CNTRL 1 CHANNEL 14TSSOP

IC POE CNTRL 1 CHANNEL 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-39365-1-ND TPS23753APWR TPS23753APWR 28AH5766 TPS23753APWR
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23753APWR Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Poe Controller, 57V, 248Khz, Tssop-14; Input Voltage Texas Instruments PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Si3471A-IM Single Port PSE Controller - Si3471A-IM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 90 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Management ICs - Si3482 - Silicon Labs
Specs
Form Factor IC
Applications PoE Controller
Compliance / Approvals IEEE 802.3at; RoHS
View Details
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details