Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23752PWPR

Description
Win Source Part Number: 1352376-TPS23752PWPR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. Type: Controller (PD), DC/DC MSL Level: 2 (1 Year) Mfr: Texas Instruments Product Status: Active Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-HTSSOP Base Product Number: TPS23752 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0V ~ 57V Power - Max: 25.5 W Current - Supply: 1.8mA Number of Channels: 1 Internal Switch(s): Yes Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1352376-TPS23752PWPR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. Type: Controller (PD), DC/DC MSL Level: 2 (1 Year) Mfr: Texas Instruments Product Status: Active Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-HTSSOP Base Product Number: TPS23752 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0V ~ 57V Power - Max: 25.5 W Current - Supply: 1.8mA Number of Channels: 1 Internal Switch(s): Yes Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23752PWPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23752PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23752PWPR
Win Source Part Number: 1352376-TPS23752PWPR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. Type: Controller (PD), DC/DC MSL Level: 2 (1 Year) Mfr: Texas Instruments Product Status: Active Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-HTSSOP Base Product Number: TPS23752 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0V ~ 57V Power - Max: 25.5 W Current - Supply: 1.8mA Number of Channels: 1 Internal Switch(s): Yes Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes

Win Source Part Number: 1352376-TPS23752PWPR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
Type: Controller (PD), DC/DC
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-HTSSOP
Base Product Number: TPS23752
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0V ~ 57V
Power - Max: 25.5 W
Current - Supply: 1.8mA
Number of Channels: 1
Internal Switch(s): Yes
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: Yes

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - TPS23752PWPR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
TPS23752PWPR-ND
Power Over Ethernet (PoE) Controllers TPS23752PWPR-ND
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP

Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 20-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23752PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23752PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23752PWPR
IC POE CNTRL 1 CHANNEL 20HTSSOP

IC POE CNTRL 1 CHANNEL 20HTSSOP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS23752PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23752PWPR
PMIC - Power Over Ethernet (PoE) Controllers TPS23752PWPR
IC POE CNTRL 1 CHANNEL 20HTSSOP

IC POE CNTRL 1 CHANNEL 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS23752PWPR TPS23752PWPR-ND TPS23752PWPR TPS23752PWPR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Si3471A-IM Single Port PSE Controller - Si3471A-IM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 90 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details