Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS23750PWPRG4

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - TPS23750PWPRG4-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
TPS23750PWPRG4-ND
Power Over Ethernet (PoE) Controllers TPS23750PWPRG4-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23750PWPRG4 - TPS23750PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23750PWPRG4
TPS23750PWPRG4
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23750PWPRG4 TPS23750PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 083569-TPS23750PWPRG 4 Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Family Name: TPS23750 Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-HTSSOP Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 67 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): MAX5941BESE+; MAX5941ACSE+; MAX5942AESE; MAX5942BESE; Introduction Date: November 03, 2004 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083569-TPS23750PWPRG4
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: TPS23750
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-HTSSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 0 V to 67 V
Operating Supply Current: 2mA
Alternative Parts (Cross-Reference): MAX5941BESE+; MAX5941ACSE+; MAX5942AESE; MAX5942BESE;
Introduction Date: November 03, 2004
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23750PWPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23750PWPRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23750PWPRG4
IC POE CNTRL 1 CHANNEL 20HTSSOP

IC POE CNTRL 1 CHANNEL 20HTSSOP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS23750PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23750PWPRG4
PMIC - Power Over Ethernet (PoE) Controllers TPS23750PWPRG4
IC POE CNTRL 1 CHANNEL 20HTSSOP

IC POE CNTRL 1 CHANNEL 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS23750PWPRG4-ND TPS23750PWPRG4 TPS23750PWPRG4 TPS23750PWPRG4
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23750PWPRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3473A-A01-IMRTR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
ICP DAS 8-Channel Power Relay Output Module - ICP-ET-7067 - L-com, Inc.
Specs
Form Factor Module / Standalone
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details