Texas Instruments Standard Linear and Logic Power Over Ethernet (PoE) Controllers TPS23750PWP

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-26921-5-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-26921-5-ND
Power Over Ethernet (PoE) Controllers 296-26921-5-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23750PWP - TPS23750PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23750PWP
TPS23750PWP
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23750PWP TPS23750PWP
Manufacturer: Texas Instruments Win Source Part Number: 089173-TPS23750PWP Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-HTSSOP Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 0 V to 67 V Operating Supply Current: 2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 089173-TPS23750PWP
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-HTSSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 0 V to 67 V
Operating Supply Current: 2mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23750PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23750PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23750PWP
IC POE CNTRL 1 CHANNEL 20HTSSOP

IC POE CNTRL 1 CHANNEL 20HTSSOP

Supplier's Site
Poe, Intg Pd Controller, 20Htssop; Input Voltage Texas Instruments - 52AH7738 - Newark, An Avnet Company
Chicago, IL, United States
Poe, Intg Pd Controller, 20Htssop; Input Voltage Texas Instruments
52AH7738
Poe, Intg Pd Controller, 20Htssop; Input Voltage Texas Instruments 52AH7738
POE, INTG PD CONTROLLER, 20HTSSOP; Input Voltage:67V; Output Current:1A; UVLO:39.3V; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Duty Cycle (%):50%; Frequency:487kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

POE, INTG PD CONTROLLER, 20HTSSOP; Input Voltage:67V; Output Current:1A; UVLO:39.3V; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Duty Cycle (%):50%; Frequency:487kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS23750PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23750PWP
PMIC - Power Over Ethernet (PoE) Controllers TPS23750PWP
IC POE CNTRL 1 CHANNEL 20HTSSOP

IC POE CNTRL 1 CHANNEL 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-26921-5-ND TPS23750PWP TPS23750PWP 52AH7738 TPS23750PWP
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23750PWP Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Poe, Intg Pd Controller, 20Htssop; Input Voltage Texas Instruments PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3461-E01-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details