Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2363PFBR TPS2363PFBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111458-TPS2363PFBR Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Family Name: TPS2363 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 10.8 V to 13.2 V Alternative Parts (Cross-Reference): TPS2363PFB; Introduction Date: April 12, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111458-TPS2363PFBR Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Family Name: TPS2363 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 10.8 V to 13.2 V Alternative Parts (Cross-Reference): TPS2363PFB; Introduction Date: April 12, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2363PFBR - 1111458-TPS2363PFBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2363PFBR
1111458-TPS2363PFBR
PMIC - PMIC - Hot Swap Controllers - TPS2363PFBR 1111458-TPS2363PFBR
Manufacturer: Texas Instruments Win Source Part Number: 1111458-TPS2363PFBR Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Current Limit, Fault Timeout, Slew Rate Family Name: TPS2363 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 10.8 V to 13.2 V Alternative Parts (Cross-Reference): TPS2363PFB; Introduction Date: April 12, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111458-TPS2363PFBR
Packaging: Reel - TR
Type: Hot Plug Controller
Features: Latched Fault, SMBus, Thermal Limit, UVLO
Applications: PCI Express
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 6
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Family Name: TPS2363
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V, 10.8 V to 13.2 V
Alternative Parts (Cross-Reference): TPS2363PFB;
Introduction Date: April 12, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1111458-TPS2363PFBR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2363PFBR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1905611P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Push Pull, Open Drain
View Details
Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details