Win Source Part Number: 984846-TPS23521PWT
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller
Features: Auto Retry
Package: Tape & Reel
Applications: -48V, Network Routers and Switches
Standard Package: 250
Mounting: SMD (SMT)
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply: 0V ~ 20V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47930-2,TPS23521
Base Product Number: TPS23521
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 984846-TPS23521PWT |
| Product Name | Integrated Circuits (ICs) - PMIC - Hot Swap Controllers |
| Output Options | Inverting |