Manufacturer: Texas Instruments
Win Source Part Number: 213323-TPS2350PWRG4
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 3
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: -80 V to -12 V
Alternative Parts (Cross-Reference): TPS2350D; TPS2350PWR; TPS2350PW; TPS2350PWRG4;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 213323-TPS2350PWRG4 |
| Product Name | PMIC - PMIC - Hot Swap Controllers - TPS2350PWRG4 |
| Output Options | Inverting |