Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2350PWR TPS2350PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111455-TPS2350PWR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 3 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: -80 V to -12 V Alternative Parts (Cross-Reference): TPS2350D; TPS2350PW; TPS2350PWRG4; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111455-TPS2350PWR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 3 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: -80 V to -12 V Alternative Parts (Cross-Reference): TPS2350D; TPS2350PW; TPS2350PWRG4; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2350PWR - 1111455-TPS2350PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2350PWR
1111455-TPS2350PWR
PMIC - PMIC - Hot Swap Controllers - TPS2350PWR 1111455-TPS2350PWR
Manufacturer: Texas Instruments Win Source Part Number: 1111455-TPS2350PWR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 3 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: -80 V to -12 V Alternative Parts (Cross-Reference): TPS2350D; TPS2350PW; TPS2350PWRG4; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111455-TPS2350PWR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 3
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: -80 V to -12 V
Alternative Parts (Cross-Reference): TPS2350D; TPS2350PW; TPS2350PWRG4;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1111455-TPS2350PWR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2350PWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1698147 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details