Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2350DRG4 TPS2350DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111454-TPS2350DRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 3 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -12 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111454-TPS2350DRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 3 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -12 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2350DRG4 - 1111454-TPS2350DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2350DRG4
1111454-TPS2350DRG4
PMIC - PMIC - Hot Swap Controllers - TPS2350DRG4 1111454-TPS2350DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1111454-TPS2350DRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 3 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: -80 V to -12 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 1111454-TPS2350DRG4
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 3
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: -80 V to -12 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1111454-TPS2350DRG4
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2350DRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904440 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details