Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2350D TPS2350D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272236-TPS2350D Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 14-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -12 V Internal Switch(s): No Number of Channels: 3 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV Family Name: TPS2350 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): TPS2350PWR; TPS2350PW; TPS2350PWRG4; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272236-TPS2350D Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 14-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -12 V Internal Switch(s): No Number of Channels: 3 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV Family Name: TPS2350 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): TPS2350PWR; TPS2350PW; TPS2350PWRG4; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2350D - 1272236-TPS2350D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2350D
1272236-TPS2350D
PMIC - PMIC - Hot Swap Controllers - TPS2350D 1272236-TPS2350D
Manufacturer: Texas Instruments Win Source Part Number: 1272236-TPS2350D Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 14-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -12 V Internal Switch(s): No Number of Channels: 3 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV Family Name: TPS2350 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): TPS2350PWR; TPS2350PW; TPS2350PWRG4; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272236-TPS2350D
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -80 V ~ -12 V
Internal Switch(s): No
Number of Channels: 3
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: /FLT, FLTTIM, OV, PG, RAMP, UV
Family Name: TPS2350
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): TPS2350PWR; TPS2350PW; TPS2350PWRG4;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1272236-TPS2350D
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2350D
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900351P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details