Manufacturer: Texas Instruments
Win Source Part Number: 1272233-TPS2345PW
Packaging: Tube
Type: Hot Swap Controller, Sequencer
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, OVP, UVLO
Package: 24-TSSOP (0.173", 4.40mm Width)
Applications: CompactPCI
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V, ±12V
Internal Switch(s): No
Number of Channels: 4
Part Status: Obsolete(EOL)
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: BD_SEL#, CPUMP, HEALTHY#, IRAMP, PRECHG
Family Name: TPS2345
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): TPS2345PWR; TPS2300IPW; TPS2300IPWR;
Introduction Date: March 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1272233-TPS2345PW |
| Product Name | PMIC - PMIC - Hot Swap Controllers - TPS2345PW |
| Output Options | Inverting |