Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2343DDPR TPS2343DDPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055492-TPS2343DDPR Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault, Thermal Limit Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 12 Current - Output (Max): 100mA, 375mA, 1.1A Programmable Features: Current Limit, Slew Rate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTSSOP Supply Voltage - Operating: 1.5V, 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055492-TPS2343DDPR Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault, Thermal Limit Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 12 Current - Output (Max): 100mA, 375mA, 1.1A Programmable Features: Current Limit, Slew Rate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTSSOP Supply Voltage - Operating: 1.5V, 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2343DDPR - 055492-TPS2343DDPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2343DDPR
055492-TPS2343DDPR
PMIC - PMIC - Hot Swap Controllers - TPS2343DDPR 055492-TPS2343DDPR
Manufacturer: Texas Instruments Win Source Part Number: 055492-TPS2343DDPR Packaging: Reel - TR Type: Hot Plug Controller Features: Latched Fault, Thermal Limit Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 12 Current - Output (Max): 100mA, 375mA, 1.1A Programmable Features: Current Limit, Slew Rate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTSSOP Supply Voltage - Operating: 1.5V, 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055492-TPS2343DDPR
Packaging: Reel - TR
Type: Hot Plug Controller
Features: Latched Fault, Thermal Limit
Applications: PCI, PCI-X
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 12
Current - Output (Max): 100mA, 375mA, 1.1A
Programmable Features: Current Limit, Slew Rate
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTSSOP
Supply Voltage - Operating: 1.5V, 3.3V, 5V, ±12V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 055492-TPS2343DDPR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2343DDPR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers