Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2343DDP TPS2343DDP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111450-TPS2343DDP Packaging: Tube/Rail Type: Hot Plug Controller Features: Latched Fault, Thermal Limit Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 12 Current - Output (Max): 100mA, 375mA, 1.1A Programmable Features: Current Limit, Slew Rate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTSSOP Supply Voltage - Operating: 1.5V, 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111450-TPS2343DDP Packaging: Tube/Rail Type: Hot Plug Controller Features: Latched Fault, Thermal Limit Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 12 Current - Output (Max): 100mA, 375mA, 1.1A Programmable Features: Current Limit, Slew Rate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTSSOP Supply Voltage - Operating: 1.5V, 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2343DDP - 1111450-TPS2343DDP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2343DDP
1111450-TPS2343DDP
PMIC - PMIC - Hot Swap Controllers - TPS2343DDP 1111450-TPS2343DDP
Manufacturer: Texas Instruments Win Source Part Number: 1111450-TPS2343DDP Packaging: Tube/Rail Type: Hot Plug Controller Features: Latched Fault, Thermal Limit Applications: PCI, PCI-X Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 12 Current - Output (Max): 100mA, 375mA, 1.1A Programmable Features: Current Limit, Slew Rate Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-HTSSOP Supply Voltage - Operating: 1.5V, 3.3V, 5V, ±12V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111450-TPS2343DDP
Packaging: Tube/Rail
Type: Hot Plug Controller
Features: Latched Fault, Thermal Limit
Applications: PCI, PCI-X
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 12
Current - Output (Max): 100mA, 375mA, 1.1A
Programmable Features: Current Limit, Slew Rate
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTSSOP
Supply Voltage - Operating: 1.5V, 3.3V, 5V, ±12V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1111450-TPS2343DDP
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2343DDP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 7095294 - RS Components, Ltd.
Specs
Type MSOP; Msop
Pins 8
View Details
Hard To Find - 7702AI - 1133664-7702AI - Win Source Electronics
Specs
Output Options Inverting
View Details