Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2342PFPR TPS2342PFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272232-TPS2342PFPR Packaging: Reel - TR Type: Hot Plug Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit, UVLO Package: 80-TQFP Exposed Pad Applications: PCI, PCI-X Mounting: SMD Operating Supply Voltage: 1.5V, 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 12 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Slew Rate Family Name: TPS2342 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-HTQFP (12x12) Current - Output (Maximum): 100mA, 375mA, 500mA Alternative Parts (Cross-Reference): TPS2342PFP; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272232-TPS2342PFPR Packaging: Reel - TR Type: Hot Plug Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit, UVLO Package: 80-TQFP Exposed Pad Applications: PCI, PCI-X Mounting: SMD Operating Supply Voltage: 1.5V, 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 12 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Slew Rate Family Name: TPS2342 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-HTQFP (12x12) Current - Output (Maximum): 100mA, 375mA, 500mA Alternative Parts (Cross-Reference): TPS2342PFP; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2342PFPR - 1272232-TPS2342PFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2342PFPR
1272232-TPS2342PFPR
PMIC - PMIC - Hot Swap Controllers - TPS2342PFPR 1272232-TPS2342PFPR
Manufacturer: Texas Instruments Win Source Part Number: 1272232-TPS2342PFPR Packaging: Reel - TR Type: Hot Plug Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit, UVLO Package: 80-TQFP Exposed Pad Applications: PCI, PCI-X Mounting: SMD Operating Supply Voltage: 1.5V, 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 12 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Slew Rate Family Name: TPS2342 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-HTQFP (12x12) Current - Output (Maximum): 100mA, 375mA, 500mA Alternative Parts (Cross-Reference): TPS2342PFP; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272232-TPS2342PFPR
Packaging: Reel - TR
Type: Hot Plug Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, Thermal Limit, UVLO
Package: 80-TQFP Exposed Pad
Applications: PCI, PCI-X
Mounting: SMD
Operating Supply Voltage: 1.5V, 3.3V, 5V, ±12V
Internal Switch(s): Both
Number of Channels: 12
Part Status: Obsolete(EOL)
Programmable Features: Current Limit, Slew Rate
Family Name: TPS2342
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-HTQFP (12x12)
Current - Output (Maximum): 100mA, 375mA, 500mA
Alternative Parts (Cross-Reference): TPS2342PFP;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1272232-TPS2342PFPR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2342PFPR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1899985P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details