Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2330IPWRG4 TPS2330IPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 735422-TPS2330IPWRG4 Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, UVLO Applications: General Purpose Supply Current: 500μA Internal Switch(s): No Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: TPS2330 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 13V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 735422-TPS2330IPWRG4 Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, UVLO Applications: General Purpose Supply Current: 500μA Internal Switch(s): No Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: TPS2330 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 13V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2330IPWRG4 - 735422-TPS2330IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2330IPWRG4
735422-TPS2330IPWRG4
PMIC - PMIC - Hot Swap Controllers - TPS2330IPWRG4 735422-TPS2330IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 735422-TPS2330IPWRG4 Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, UVLO Applications: General Purpose Supply Current: 500μA Internal Switch(s): No Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: TPS2330 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 13V

Manufacturer: Texas Instruments
Win Source Part Number: 735422-TPS2330IPWRG4
Packaging: Tape and Reel
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault, UVLO
Applications: General Purpose
Supply Current: 500μA
Internal Switch(s): No
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: TPS2330
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 13V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 735422-TPS2330IPWRG4
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2330IPWRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8023745 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
Type Qsop
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ2083DBTR-V133 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers