Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2330IPWR TPS2330IPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033702-TPS2330IPWR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH, /ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 13 V Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033702-TPS2330IPWR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH, /ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 13 V Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2330IPWR - 033702-TPS2330IPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2330IPWR
033702-TPS2330IPWR
PMIC - PMIC - Hot Swap Controllers - TPS2330IPWR 033702-TPS2330IPWR
Manufacturer: Texas Instruments Win Source Part Number: 033702-TPS2330IPWR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH, /ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 13 V Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033702-TPS2330IPWR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: DISCH, /ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 13 V
Operating Supply Current: 500μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 033702-TPS2330IPWR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2330IPWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697376 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details