Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2330IPW TPS2330IPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 081613-TPS2330IPW Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH, /ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 13 V Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081613-TPS2330IPW Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH, /ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 13 V Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2330IPW - 081613-TPS2330IPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2330IPW
081613-TPS2330IPW
PMIC - PMIC - Hot Swap Controllers - TPS2330IPW 081613-TPS2330IPW
Manufacturer: Texas Instruments Win Source Part Number: 081613-TPS2330IPW Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH, /ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 13 V Operating Supply Current: 500μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081613-TPS2330IPW
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: DISCH, /ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 13 V
Operating Supply Current: 500μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 081613-TPS2330IPW
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2330IPW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922594 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details