Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2330IDR TPS2330IDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 119563-TPS2330IDR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH, /ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 13 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 119563-TPS2330IDR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH, /ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 13 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2330IDR - 119563-TPS2330IDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2330IDR
119563-TPS2330IDR
PMIC - PMIC - Hot Swap Controllers - TPS2330IDR 119563-TPS2330IDR
Manufacturer: Texas Instruments Win Source Part Number: 119563-TPS2330IDR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH, /ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 13 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 119563-TPS2330IDR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: DISCH, /ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 13 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 119563-TPS2330IDR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2330IDR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219571 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers