Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2321IPW TPS2321IPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 055491-TPS2321IPW Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH1, DISCH2, ENABLE, /FAULT, ISET1, ISET2, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 13 V, 3 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055491-TPS2321IPW Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH1, DISCH2, ENABLE, /FAULT, ISET1, ISET2, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 13 V, 3 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2321IPW - 055491-TPS2321IPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2321IPW
055491-TPS2321IPW
PMIC - PMIC - Hot Swap Controllers - TPS2321IPW 055491-TPS2321IPW
Manufacturer: Texas Instruments Win Source Part Number: 055491-TPS2321IPW Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH1, DISCH2, ENABLE, /FAULT, ISET1, ISET2, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 13 V, 3 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055491-TPS2321IPW
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: DISCH1, DISCH2, ENABLE, /FAULT, ISET1, ISET2, TIMER, VREG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 13 V, 3 V to 5.5 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 055491-TPS2321IPW
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2321IPW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details