Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2320IPW TPS2320IPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 143517-TPS2320IPW Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH1, DISCH2, /ENABLE, /FAULT, ISET1, ISET2, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 13 V, 3 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143517-TPS2320IPW Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH1, DISCH2, /ENABLE, /FAULT, ISET1, ISET2, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 13 V, 3 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2320IPW - 143517-TPS2320IPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2320IPW
143517-TPS2320IPW
PMIC - PMIC - Hot Swap Controllers - TPS2320IPW 143517-TPS2320IPW
Manufacturer: Texas Instruments Win Source Part Number: 143517-TPS2320IPW Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH1, DISCH2, /ENABLE, /FAULT, ISET1, ISET2, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 13 V, 3 V to 5.5 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143517-TPS2320IPW
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: DISCH1, DISCH2, /ENABLE, /FAULT, ISET1, ISET2, TIMER, VREG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 13 V, 3 V to 5.5 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 143517-TPS2320IPW
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2320IPW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1922401 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
Voltage Reference - ATL431AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details