Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2310IPWR TPS2310IPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 707756-TPS2310IPWR Series: TPS series Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 13 V, 3 V ~ 5.5 V Internal Switch(s): No Number of Channels: 2 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG Family Name: TPS2310 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC4228CGN-1#PBF; LTC4228CUFD-1#PBF; LTC4228IUFD-1#TRPBF; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 707756-TPS2310IPWR Series: TPS series Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 13 V, 3 V ~ 5.5 V Internal Switch(s): No Number of Channels: 2 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG Family Name: TPS2310 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC4228CGN-1#PBF; LTC4228CUFD-1#PBF; LTC4228IUFD-1#TRPBF; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2310IPWR - 707756-TPS2310IPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2310IPWR
707756-TPS2310IPWR
PMIC - PMIC - Hot Swap Controllers - TPS2310IPWR 707756-TPS2310IPWR
Manufacturer: Texas Instruments Win Source Part Number: 707756-TPS2310IPWR Series: TPS series Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 13 V, 3 V ~ 5.5 V Internal Switch(s): No Number of Channels: 2 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG Family Name: TPS2310 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC4228CGN-1#PBF; LTC4228CUFD-1#PBF; LTC4228IUFD-1#TRPBF; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 707756-TPS2310IPWR
Series: TPS series
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, UVLO
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 3 V ~ 13 V, 3 V ~ 5.5 V
Internal Switch(s): No
Number of Channels: 2
Part Status: Obsolete(EOL)
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG
Family Name: TPS2310
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): LTC4228CGN-1#PBF; LTC4228CUFD-1#PBF; LTC4228IUFD-1#TRPBF;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 707756-TPS2310IPWR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2310IPWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7138941 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers