Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2310IPW TPS2310IPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 797882-TPS2310IPW Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 13 V, 3 V ~ 5.5 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG Family Name: TPS2310 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC4228IGN-1#TRPBF; ; LTC4228IUFD-1#TRPBF; LTC4228CGN-1#TRPBF; LTC4228IGN-1#PBF; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797882-TPS2310IPW Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 13 V, 3 V ~ 5.5 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG Family Name: TPS2310 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC4228IGN-1#TRPBF; ; LTC4228IUFD-1#TRPBF; LTC4228CGN-1#TRPBF; LTC4228IGN-1#PBF; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2310IPW - 797882-TPS2310IPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2310IPW
797882-TPS2310IPW
PMIC - PMIC - Hot Swap Controllers - TPS2310IPW 797882-TPS2310IPW
Manufacturer: Texas Instruments Win Source Part Number: 797882-TPS2310IPW Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 13 V, 3 V ~ 5.5 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG Family Name: TPS2310 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC4228IGN-1#TRPBF; ; LTC4228IUFD-1#TRPBF; LTC4228CGN-1#TRPBF; LTC4228IGN-1#PBF; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797882-TPS2310IPW
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, UVLO
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 3 V ~ 13 V, 3 V ~ 5.5 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG
Family Name: TPS2310
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): LTC4228IGN-1#TRPBF; ; LTC4228IUFD-1#TRPBF; LTC4228CGN-1#TRPBF; LTC4228IGN-1#PBF;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 797882-TPS2310IPW
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2310IPW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905857P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details