Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2300IPWR TPS2300IPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 120873-TPS2300IPWR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH1, DISCH2, /ENABLE, /FAULT, ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 13 V, 3 V to 5.5 V Operating Supply Current: 5μA Alternative Parts (Cross-Reference): TPS2345PW; TPS2345PWR; TPS2300IPW; TPS2300IPWR; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 120873-TPS2300IPWR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH1, DISCH2, /ENABLE, /FAULT, ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 13 V, 3 V to 5.5 V Operating Supply Current: 5μA Alternative Parts (Cross-Reference): TPS2345PW; TPS2345PWR; TPS2300IPW; TPS2300IPWR; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2300IPWR - 120873-TPS2300IPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2300IPWR
120873-TPS2300IPWR
PMIC - PMIC - Hot Swap Controllers - TPS2300IPWR 120873-TPS2300IPWR
Manufacturer: Texas Instruments Win Source Part Number: 120873-TPS2300IPWR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: DISCH1, DISCH2, /ENABLE, /FAULT, ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 13 V, 3 V to 5.5 V Operating Supply Current: 5μA Alternative Parts (Cross-Reference): TPS2345PW; TPS2345PWR; TPS2300IPW; TPS2300IPWR; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120873-TPS2300IPWR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: DISCH1, DISCH2, /ENABLE, /FAULT, ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 13 V, 3 V to 5.5 V
Operating Supply Current: 5μA
Alternative Parts (Cross-Reference): TPS2345PW; TPS2345PWR; TPS2300IPW; TPS2300IPWR;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 120873-TPS2300IPWR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2300IPWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907758 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details