Texas Instruments Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers TPS22993RLWR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instrumen Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Switch Type: General Purpose Output Type: N-Channel Voltage - Load: 1V ~ 3.6V Voltage - Load: Load Discharge, Slew Rate Controlled Operating Temperature: -40°C ~ 85°C (TA)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instrumen Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Switch Type: General Purpose Output Type: N-Channel Voltage - Load: 1V ~ 3.6V Voltage - Load: Load Discharge, Slew Rate Controlled Operating Temperature: -40°C ~ 85°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - TPS22993RLWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
TPS22993RLWR
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers TPS22993RLWR
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instrumen Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Switch Type: General Purpose Output Type: N-Channel Voltage - Load: 1V ~ 3.6V Voltage - Load: Load Discharge, Slew Rate Controlled Operating Temperature: -40°C ~ 85°C (TA)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instrumen
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Switch Type: General Purpose
Output Type: N-Channel
Voltage - Load: 1V ~ 3.6V
Voltage - Load: Load Discharge, Slew Rate Controlled
Operating Temperature: -40°C ~ 85°C (TA)

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22993RLWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22993RLWR
PMIC - Power Distribution Switches, Load Drivers TPS22993RLWR
IC PWR SWITCH N-CHAN 1:1 20WQFN

IC PWR SWITCH N-CHAN 1:1 20WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22993RLWR TPS22993RLWR
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Voltage Load Discharge, Slew Rate Controlled
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1607 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details