Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS22992RXPR

Description
Win Source Part Number: 1253215-TPS22992RXPR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 0.1V ~ 5.5V Rds On (Typ): 8.7mOhm Package / Case: 8-WFQFN Supplier Device Package: 8-WQFN-HR (1.5x1.25) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS22992RXPRDKR, 296-TPS22992RXPRTR,2 96-TPS22992RXPRCT
Request a Quote
Description
Win Source Part Number: 1253215-TPS22992RXPR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 0.1V ~ 5.5V Rds On (Typ): 8.7mOhm Package / Case: 8-WFQFN Supplier Device Package: 8-WQFN-HR (1.5x1.25) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS22992RXPRDKR, 296-TPS22992RXPRTR,2 96-TPS22992RXPRCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253215-TPS22992RXPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253215-TPS22992RXPR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253215-TPS22992RXPR
Win Source Part Number: 1253215-TPS22992RXPR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 0.1V ~ 5.5V Rds On (Typ): 8.7mOhm Package / Case: 8-WFQFN Supplier Device Package: 8-WQFN-HR (1.5x1.25) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS22992RXPRDKR, 296-TPS22992RXPRTR,2 96-TPS22992RXPRCT

Win Source Part Number: 1253215-TPS22992RXPR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 6A
Output Configuration: High Side
Voltage - Load: 0.1V ~ 5.5V
Rds On (Typ): 8.7mOhm
Package / Case: 8-WFQFN
Supplier Device Package: 8-WQFN-HR (1.5x1.25)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS22992RXPRDKR,296-TPS22992RXPRTR,296-TPS22992RXPRCT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253215-TPS22992RXPR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901542 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details