Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22990NDMLT TPS22990NDMLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797881-TPS22990NDMLT Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Features: Power Good, Slew Rate Controlled Package: 10-PowerWFDFN Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 3.9 mOhm Family Name: TPS22990 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-WSON (3x2) Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): NLPS22990MN1TAG; XC8107BD15ER-G; XC8107AC15ER-G; TCK101G,LF(S; Introduction Date: February 23, 2017 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797881-TPS22990NDMLT Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Features: Power Good, Slew Rate Controlled Package: 10-PowerWFDFN Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 3.9 mOhm Family Name: TPS22990 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-WSON (3x2) Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): NLPS22990MN1TAG; XC8107BD15ER-G; XC8107AC15ER-G; TCK101G,LF(S; Introduction Date: February 23, 2017 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22990NDMLT
TPS22990NDMLT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22990NDMLT TPS22990NDMLT
Manufacturer: Texas Instruments Win Source Part Number: 797881-TPS22990NDMLT Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Features: Power Good, Slew Rate Controlled Package: 10-PowerWFDFN Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 3.9 mOhm Family Name: TPS22990 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-WSON (3x2) Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): NLPS22990MN1TAG; XC8107BD15ER-G; XC8107AC15ER-G; TCK101G,LF(S; Introduction Date: February 23, 2017 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797881-TPS22990NDMLT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Power Good, Slew Rate Controlled
Package: 10-PowerWFDFN
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 3.9 mOhm
Family Name: TPS22990
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (3x2)
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): NLPS22990MN1TAG; XC8107BD15ER-G; XC8107AC15ER-G; TCK101G,LF(S;
Introduction Date: February 23, 2017
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22990NDMLT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22990NDMLT
PMIC - Power Distribution Switches, Load Drivers TPS22990NDMLT
IC PWR SWITCH N-CHAN 1:1 10WSON

IC PWR SWITCH N-CHAN 1:1 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22990NDMLT TPS22990NDMLT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22990NDMLT PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details