Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS22986YFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320353-TPS22986YFPR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.8V ~ 19.8V Rds On (Typ): 1Ohm, 120mOhm Supplier Device Package: 16-DSBGA (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40722-6,296-4072 2-1,296-40722-2,TPS2 2986YFPR-ND,-296-407 22-1-ND Base Product Number: TPS22986 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320353-TPS22986YFPR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.8V ~ 19.8V Rds On (Typ): 1Ohm, 120mOhm Supplier Device Package: 16-DSBGA (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40722-6,296-4072 2-1,296-40722-2,TPS2 2986YFPR-ND,-296-407 22-1-ND Base Product Number: TPS22986 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1320353-TPS22986YFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1320353-TPS22986YFPR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1320353-TPS22986YFPR
Manufacturer: Texas Instruments Win Source Part Number: 1320353-TPS22986YFPR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.8V ~ 19.8V Rds On (Typ): 1Ohm, 120mOhm Supplier Device Package: 16-DSBGA (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40722-6,296-4072 2-1,296-40722-2,TPS2 2986YFPR-ND,-296-407 22-1-ND Base Product Number: TPS22986 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320353-TPS22986YFPR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.8V ~ 19.8V
Rds On (Typ): 1Ohm, 120mOhm
Supplier Device Package: 16-DSBGA (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40722-6,296-40722-1,296-40722-2,TPS22986YFPR-ND,-296-40722-1-ND
Base Product Number: TPS22986
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320353-TPS22986YFPR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122804P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details