Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22985YFPR TPS22985YFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272229-TPS22985YFPR Series: Thunderbolt Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-XFBGA, DSBGA Switch Type: General Fault Protection: Reverse Current Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.8 V ~ 19.8 V Rds On (Typ): 5 Ohm (Maximum), 250 mOhm (Maximum) Family Name: TPS22985 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DSBGA (1.6x1.6) Alternative Parts (Cross-Reference): TPS22985YFP; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272229-TPS22985YFPR Series: Thunderbolt Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-XFBGA, DSBGA Switch Type: General Fault Protection: Reverse Current Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.8 V ~ 19.8 V Rds On (Typ): 5 Ohm (Maximum), 250 mOhm (Maximum) Family Name: TPS22985 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DSBGA (1.6x1.6) Alternative Parts (Cross-Reference): TPS22985YFP; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22985YFPR
TPS22985YFPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22985YFPR TPS22985YFPR
Manufacturer: Texas Instruments Win Source Part Number: 1272229-TPS22985YFPR Series: Thunderbolt Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-XFBGA, DSBGA Switch Type: General Fault Protection: Reverse Current Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.8 V ~ 19.8 V Rds On (Typ): 5 Ohm (Maximum), 250 mOhm (Maximum) Family Name: TPS22985 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DSBGA (1.6x1.6) Alternative Parts (Cross-Reference): TPS22985YFP; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272229-TPS22985YFPR
Series: Thunderbolt
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-XFBGA, DSBGA
Switch Type: General
Fault Protection: Reverse Current
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.8 V ~ 19.8 V
Rds On (Typ): 5 Ohm (Maximum), 250 mOhm (Maximum)
Family Name: TPS22985
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DSBGA (1.6x1.6)
Alternative Parts (Cross-Reference): TPS22985YFP;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22985YFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22985YFPR
PMIC - Power Distribution Switches, Load Drivers TPS22985YFPR
IC PWR SUP SELECTION 16DSBGA

IC PWR SUP SELECTION 16DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22985YFPR TPS22985YFPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22985YFPR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.8 V ~ 19.8 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1606/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details