Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22981RGPR TPS22981RGPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 728008-TPS22981RGPR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 3 V ~ 19.8 V Family Name: TPS22981 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-QFN (4x4) Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TPS22981RGPT; Introduction Date: December 13, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 728008-TPS22981RGPR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 3 V ~ 19.8 V Family Name: TPS22981 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-QFN (4x4) Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TPS22981RGPT; Introduction Date: December 13, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22981RGPR
TPS22981RGPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22981RGPR TPS22981RGPR
Manufacturer: Texas Instruments Win Source Part Number: 728008-TPS22981RGPR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 3 V ~ 19.8 V Family Name: TPS22981 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-QFN (4x4) Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TPS22981RGPT; Introduction Date: December 13, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 728008-TPS22981RGPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-VFQFN Exposed Pad
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 3 V ~ 19.8 V
Family Name: TPS22981
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-QFN (4x4)
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): TPS22981RGPT;
Introduction Date: December 13, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22981RGPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22981RGPR
PMIC - Power Distribution Switches, Load Drivers TPS22981RGPR
IC PWR IC MUX 1:1 20QFN

IC PWR IC MUX 1:1 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22981RGPR TPS22981RGPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22981RGPR PMIC - Power Distribution Switches, Load Drivers
Voltage 3 V ~ 19.8 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1355865-2 - TE Connectivity
Specs
Operating Temperature -4 to 248 F (-20 to 120 C)
View Details