Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22976DPUT TPS22976DPUT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111438-TPS22976DPUT Packaging: Reel - TR Features: Load Discharge Output Type: N-Channel Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 2 Current - Output (Max): 6A Voltage - Load: 2.5 V to 5.7 V Rds On (Typ): 14 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 14-WSON (3x2) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111438-TPS22976DPUT Packaging: Reel - TR Features: Load Discharge Output Type: N-Channel Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 2 Current - Output (Max): 6A Voltage - Load: 2.5 V to 5.7 V Rds On (Typ): 14 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 14-WSON (3x2) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22976DPUT
TPS22976DPUT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22976DPUT TPS22976DPUT
Manufacturer: Texas Instruments Win Source Part Number: 1111438-TPS22976DPUT Packaging: Reel - TR Features: Load Discharge Output Type: N-Channel Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 2 Current - Output (Max): 6A Voltage - Load: 2.5 V to 5.7 V Rds On (Typ): 14 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 14-WSON (3x2) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111438-TPS22976DPUT
Packaging: Reel - TR
Features: Load Discharge
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Over Temperature
Number of Outputs: 2
Current - Output (Max): 6A
Voltage - Load: 2.5 V to 5.7 V
Rds On (Typ): 14 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 14-WSON (3x2)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22976DPUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22976DPUT
PMIC - Power Distribution Switches, Load Drivers TPS22976DPUT
IC PWR SWITCH N-CHAN 1:1 14WSON

IC PWR SWITCH N-CHAN 1:1 14WSON

Supplier's Site Datasheet
Power Load Switch, 5.7V, Wson-14; Power Load Switch Type Texas Instruments - 27AJ0384 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.7V, Wson-14; Power Load Switch Type Texas Instruments
27AJ0384
Power Load Switch, 5.7V, Wson-14; Power Load Switch Type Texas Instruments 27AJ0384
POWER LOAD SWITCH, 5.7V, WSON-14; Power Load Switch Type:High Side; Input Voltage:5.7V; Current Limit:6A; On State Resistance:0.014ohm; Distribution Switch Case Style:WSON; No. of Pins:14Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, 5.7V, WSON-14; Power Load Switch Type:High Side; Input Voltage:5.7V; Current Limit:6A; On State Resistance:0.014ohm; Distribution Switch Case Style:WSON; No. of Pins:14Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22976DPUT TPS22976DPUT 27AJ0384
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22976DPUT PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.7V, Wson-14; Power Load Switch Type Texas Instruments
Voltage 2.5 V to 5.7 V 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 444308-2 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details