Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975NDSGT TPS22975NDSGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111437-TPS22975NDSG T Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 2.5 V to 5.7 V Rds On (Typ): 16 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-WSON (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111437-TPS22975NDSG T Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 2.5 V to 5.7 V Rds On (Typ): 16 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-WSON (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975NDSGT - TPS22975NDSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975NDSGT
TPS22975NDSGT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975NDSGT TPS22975NDSGT
Manufacturer: Texas Instruments Win Source Part Number: 1111437-TPS22975NDSG T Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 2.5 V to 5.7 V Rds On (Typ): 16 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-WSON (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111437-TPS22975NDSGT
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Load: 2.5 V to 5.7 V
Rds On (Typ): 16 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22975NDSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22975NDSGT
PMIC - Power Distribution Switches, Load Drivers TPS22975NDSGT
IC PWR SWITCH N-CHAN 1:1 8WSON

IC PWR SWITCH N-CHAN 1:1 8WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22975NDSGT TPS22975NDSGT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975NDSGT PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 5.7 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-305 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details