Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975NDSGR TPS22975NDSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851146-TPS22975NDSGR Features: Power Switch/Driver Package: Reel - TR Family Name: TPS22975 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51867-6, TPS22975NDSGR-ND, 296-51867-2, 296-51867-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851146-TPS22975NDSGR Features: Power Switch/Driver Package: Reel - TR Family Name: TPS22975 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51867-6, TPS22975NDSGR-ND, 296-51867-2, 296-51867-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975NDSGR - TPS22975NDSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975NDSGR
TPS22975NDSGR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975NDSGR TPS22975NDSGR
Manufacturer: Texas Instruments Win Source Part Number: 851146-TPS22975NDSGR Features: Power Switch/Driver Package: Reel - TR Family Name: TPS22975 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51867-6, TPS22975NDSGR-ND, 296-51867-2, 296-51867-1

Manufacturer: Texas Instruments
Win Source Part Number: 851146-TPS22975NDSGR
Features: Power Switch/Driver
Package: Reel - TR
Family Name: TPS22975
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51867-6, TPS22975NDSGR-ND, 296-51867-2, 296-51867-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22975NDSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22975NDSGR
PMIC - Power Distribution Switches, Load Drivers TPS22975NDSGR
IC PWR SWITCH N-CHAN 1:1 8WSON

IC PWR SWITCH N-CHAN 1:1 8WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22975NDSGR TPS22975NDSGR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975NDSGR PMIC - Power Distribution Switches, Load Drivers
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1606 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details