Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975DSGT TPS22975DSGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 937266-TPS22975DSGT Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22975 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44602-1, 296-44602-2, 296-44602-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937266-TPS22975DSGT Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22975 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44602-1, 296-44602-2, 296-44602-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975DSGT
TPS22975DSGT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975DSGT TPS22975DSGT
Manufacturer: Texas Instruments Win Source Part Number: 937266-TPS22975DSGT Operating Temperature Range: -40°C ~ 105°C (TA) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS22975 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44602-1, 296-44602-2, 296-44602-6

Manufacturer: Texas Instruments
Win Source Part Number: 937266-TPS22975DSGT
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS22975
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44602-1, 296-44602-2, 296-44602-6

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22975DSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22975DSGT
PMIC - Power Distribution Switches, Load Drivers TPS22975DSGT
IC PWR SWITCH N-CHAN 1:1 8WSON

IC PWR SWITCH N-CHAN 1:1 8WSON

Supplier's Site Datasheet
Power Load Switch, 5.7V, Wson-8; Power Load Switch Type Texas Instruments - 28AH5764 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.7V, Wson-8; Power Load Switch Type Texas Instruments
28AH5764
Power Load Switch, 5.7V, Wson-8; Power Load Switch Type Texas Instruments 28AH5764
POWER LOAD SWITCH, 5.7V, WSON-8; Power Load Switch Type:High Side; Input Voltage:5.7V; Current Limit:6A; On State Resistance:0.016ohm; Distribution Switch Case Style:WSON; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SWITCH, 5.7V, WSON-8; Power Load Switch Type:High Side; Input Voltage:5.7V; Current Limit:6A; On State Resistance:0.016ohm; Distribution Switch Case Style:WSON; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22975DSGT TPS22975DSGT 28AH5764
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975DSGT PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.7V, Wson-8; Power Load Switch Type Texas Instruments
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 1801618-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 637914 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F - German Schuko
View Details