Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975DSGR TPS22975DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 810262-TPS22975DSGR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.7V Rds On (Typ): 16mOhm Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-WFDFN Exposed Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 810262-TPS22975DSGR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.7V Rds On (Typ): 16mOhm Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-WFDFN Exposed Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975DSGR
TPS22975DSGR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975DSGR TPS22975DSGR
Manufacturer: Texas Instruments Win Source Part Number: 810262-TPS22975DSGR Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.7V Rds On (Typ): 16mOhm Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-WFDFN Exposed Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Texas Instruments
Win Source Part Number: 810262-TPS22975DSGR
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.7V
Rds On (Typ): 16mOhm
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-WFDFN Exposed Pad
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS22975DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22975DSGR
PMIC - Power Distribution Switches, Load Drivers TPS22975DSGR
IC PWR SWITCH N-CHAN 1:1 8WSON

IC PWR SWITCH N-CHAN 1:1 8WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22975DSGR TPS22975DSGR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22975DSGR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Block - 21147855 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers