Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22971YZPR TPS22971YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 805877-TPS22971YZPR Packaging: Reel Mounting Style: Surface Mount Features: Power Good Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.65V ~ 3.6V Rds On (Typ): 6.7mOhm Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-XFBGA, DSBGA Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 805877-TPS22971YZPR Packaging: Reel Mounting Style: Surface Mount Features: Power Good Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.65V ~ 3.6V Rds On (Typ): 6.7mOhm Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-XFBGA, DSBGA Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22971YZPR - TPS22971YZPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22971YZPR
TPS22971YZPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22971YZPR TPS22971YZPR
Manufacturer: Texas Instruments Win Source Part Number: 805877-TPS22971YZPR Packaging: Reel Mounting Style: Surface Mount Features: Power Good Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.65V ~ 3.6V Rds On (Typ): 6.7mOhm Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-XFBGA, DSBGA Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 805877-TPS22971YZPR
Packaging: Reel
Mounting Style: Surface Mount
Features: Power Good
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 0.65V ~ 3.6V
Rds On (Typ): 6.7mOhm
Supplier Device Package: 8-DSBGA
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-XFBGA, DSBGA
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TPS22971YZPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS22971YZPR
PMIC - Power Distribution Switches, Load Drivers TPS22971YZPR
IC PWR SWITCH N-CHAN 1:1 8DSBGA

IC PWR SWITCH N-CHAN 1:1 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS22971YZPR TPS22971YZPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS22971YZPR PMIC - Power Distribution Switches, Load Drivers
Voltage 0.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 185403-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details