Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS22970YZPR

Description
Win Source Part Number: 963595-TPS22970YZPR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0.65V ~ 3.6V Rds On (Typ): 4.7mOhm Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50069-1,296-5006 9-2,296-50069-6,TPS2 2970YZPR-ND Base Product Number: TPS22970
Request a Quote Datasheet
Description
Win Source Part Number: 963595-TPS22970YZPR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0.65V ~ 3.6V Rds On (Typ): 4.7mOhm Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50069-1,296-5006 9-2,296-50069-6,TPS2 2970YZPR-ND Base Product Number: TPS22970
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 963595-TPS22970YZPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
963595-TPS22970YZPR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 963595-TPS22970YZPR
Win Source Part Number: 963595-TPS22970YZPR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 4A Output Configuration: High Side Voltage - Load: 0.65V ~ 3.6V Rds On (Typ): 4.7mOhm Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50069-1,296-5006 9-2,296-50069-6,TPS2 2970YZPR-ND Base Product Number: TPS22970

Win Source Part Number: 963595-TPS22970YZPR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 4A
Output Configuration: High Side
Voltage - Load: 0.65V ~ 3.6V
Rds On (Typ): 4.7mOhm
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50069-1,296-50069-2,296-50069-6,TPS22970YZPR-ND
Base Product Number: TPS22970

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 963595-TPS22970YZPR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z45DBTR-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 1922594 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details